Manufacturer: TDK Corporation
Win Source Part Number: 1020867-AVRM1005C270
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Capacitance @ Frequency: 100pF @ 1kHz
Varistor Voltage (Min): 24V
Varistor Voltage (Typ): 27V
Varistor Voltage (Max): 30V
Current - Surge: 4A
Maximum DC Volts: 19VDC
Energy: 0.06J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
VARISTOR 27V 4A 0402
VARISTOR 27V 4A 0402
VARISTOR, MLV, 44V, 0402 ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1020867-AVRM1005C270KT101N | AVRM1005C270KT101N | AVRM1005C270KT101N | 69AH6719 |
| Product Name | TVS - TVS - Varistors, MOVs - AVRM1005C270KT101N | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 44V, 0402 Rohs Compliant Tdk |
| IFSM | 4 amps |