Win Source Part Number: 1360821-AVRM0603C200
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: AVR
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 150 pF @ 1 kHz
Number of Circuits: 1
Maximum DC Volts: 12 V
Varistor Voltage (Min): 16 V
Varistor Voltage (Typ): 20 V
Varistor Voltage (Max): 24 V
Current - Surge: 1 A
Energy: 0.01J
VARISTOR 20V 1A 0201
VARISTOR 20V 1A 0201
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360821-AVRM0603C200MT150N | AVRM0603C200MT150N | AVRM0603C200MT150N |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | 0201 (0603 Metric) | Surface Mount |