Manufacturer: TDK Corporation
Win Source Part Number: 1020864-AVRM0603C120
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Capacitance @ Frequency: 100pF @ 1kHz
Varistor Voltage (Min): 10V
Varistor Voltage (Typ): 12V
Varistor Voltage (Max): 15.6V
Current - Surge: 5A
Maximum DC Volts: 5.5VDC
Energy: 0.01J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
VARISTOR 12V 5A 0201
VARISTOR 12V 5A 0201
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1020864-AVRM0603C120MT101N | AVRM0603C120MT101N | AVRM0603C120MT101N |
| Product Name | TVS - TVS - Varistors, MOVs - AVRM0603C120MT101N | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 5 amps |