Manufacturer: TDK Corporation
Win Source Part Number: 1020863-AVRL161A3R3F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 3.3pF @ 1MHz
Varistor Voltage (Typ): 27V
Maximum DC Volts: 10VDC
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
VARISTOR 27V 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1020863-AVRL161A3R3FTA | AVRL161A3R3FTA | AVRL161A3R3FTA |
| Product Name | TVS - TVS - Varistors, MOVs - AVRL161A3R3FTA | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| CT | 3.3 pF |