Win Source Part Number: 1113733-AVRL041E1R1N
Category: Circuit Protection>TVS - Varistors, MOVs
Series: AVRL
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 20,000
Capacitance @ Frequency: 1.1 pF @ 1 MHz
Varistor Voltage (Min): 38.88 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 39.12 V
Maximum DC Volts: 25 V
Mounting Type: Surface Mount, MLCV
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AVR-L041E1R1NTA;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: TDK Corporation
Other Names: 445-180977-6,445-180
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1113733-AVRL041E1R1NTA |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 01005 (0402 Metric) |