TDK-Lambda Americas Inc., High Power Division Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs AVRH10C101KT4R7FA8

Description
Win Source Part Number: 1360818-AVRH10C101KT 4R7FA8 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: AVR Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: AVRH10 Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 4.7 pF @ 1 MHz Number of Circuits: 1 Maximum DC Volts: 70 V Varistor Voltage (Min): 90 V Varistor Voltage (Typ): 100 V Varistor Voltage (Max): 110 V Current - Surge: 1 A Energy: 0.03J
Request a Quote
Description
Win Source Part Number: 1360818-AVRH10C101KT 4R7FA8 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: AVR Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: AVRH10 Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 4.7 pF @ 1 MHz Number of Circuits: 1 Maximum DC Volts: 70 V Varistor Voltage (Min): 90 V Varistor Voltage (Typ): 100 V Varistor Voltage (Max): 110 V Current - Surge: 1 A Energy: 0.03J
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, Mlv, 190V, 0402 from TDK is a chip varistor designed for voltage protection applications, particularly in automotive environments. It is compliant with RoHS directives and suitable for lead-free soldering, adhering to AEC-Q200 standards for automotive-grade components. This varistor features a voltage rating of 190V and is characterized by its ability to suppress transient voltages, protecting electronic circuits from ESD and surge events. The device is packaged in a compact 0402 size, making it suitable for space-constrained applications. It is important to observe proper storage and handling guidelines to maintain its performance and reliability.

Datasheet Summary
Powered by GS/AI

The Varistor, Mlv, 190V, 0402 from TDK is a chip varistor designed for voltage protection applications, particularly in automotive environments. It is compliant with RoHS directives and suitable for lead-free soldering, adhering to AEC-Q200 standards for automotive-grade components. This varistor features a voltage rating of 190V and is characterized by its ability to suppress transient voltages, protecting electronic circuits from ESD and surge events. The device is packaged in a compact 0402 size, making it suitable for space-constrained applications. It is important to observe proper storage and handling guidelines to maintain its performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1360818-AVRH10C101KT4R7FA8 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1360818-AVRH10C101KT4R7FA8
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1360818-AVRH10C101KT4R7FA8
Win Source Part Number: 1360818-AVRH10C101KT 4R7FA8 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: AVR Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: AVRH10 Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 4.7 pF @ 1 MHz Number of Circuits: 1 Maximum DC Volts: 70 V Varistor Voltage (Min): 90 V Varistor Voltage (Typ): 100 V Varistor Voltage (Max): 110 V Current - Surge: 1 A Energy: 0.03J

Win Source Part Number: 1360818-AVRH10C101KT4R7FA8
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: AVR
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: AVRH10
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 4.7 pF @ 1 MHz
Number of Circuits: 1
Maximum DC Volts: 70 V
Varistor Voltage (Min): 90 V
Varistor Voltage (Typ): 100 V
Varistor Voltage (Max): 110 V
Current - Surge: 1 A
Energy: 0.03J

Buy Now Datasheet
Varistor, Mlv, 190V, 0402 Rohs Compliant Tdk - 69AH6715 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 190V, 0402 Rohs Compliant Tdk
69AH6715
Varistor, Mlv, 190V, 0402 Rohs Compliant Tdk 69AH6715
VARISTOR, MLV, 190V, 0402 ROHS COMPLIANT: YES

VARISTOR, MLV, 190V, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - AVRH10C101KT4R7FA8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
AVRH10C101KT4R7FA8
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs AVRH10C101KT4R7FA8
VARISTOR 100V 1A 0402

VARISTOR 100V 1A 0402

Supplier's Site
Varistors, MOVs - AVRH10C101KT4R7FA8 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
AVRH10C101KT4R7FA8
Varistors, MOVs AVRH10C101KT4R7FA8
VARISTOR 100V 1A 0402

VARISTOR 100V 1A 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1360818-AVRH10C101KT4R7FA8 69AH6715 AVRH10C101KT4R7FA8 AVRH10C101KT4R7FA8
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mlv, 190V, 0402 Rohs Compliant Tdk Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
Package 0402 (1005 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data