The AVR-M2012C220KT6AB is a chip varistor for automotive applications, designed to suppress transient voltages and provide ESD protection. It is packaged in a 2012 size (2.0 mm × 1.25 mm) and operates over a temperature range of -40°C to 125°C. The part has a varistor voltage of 22 V (19.8 V to 24.2 V), a maximum allowable circuit voltage of 16 V DC, a clamping voltage of 38 V at 5 A, and an energy absorption capacity of 0.3 J. It supports a peak surge current of 100 A and complies with IEC61000-4-2 for 25 kV ESD events. The device is AEC-Q200 qualified, RoHS compliant, and compatible with lead-free soldering. Capacitance is rated at 800 pF at 1 kHz/1 MHz.
VARISTOR 22V 100A 0805 Product overview: AVR-M2012C220KT6AB from TDK Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 22V, 100A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-AVR-M2012C220KT6A
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-AVR-M2012C220KT6AB |
| Product Name | 22V 100A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |