VARISTOR 12V 60A 0805
VARISTOR, MOV, 20V, 0805; Voltage Rating VAC:-; Voltage Rating VDC:7.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:60A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 12V 60A 0805
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AVR-M2012C120MT6AB | 17T4724 | AVR-M2012C120MT6AB |
| Product Name | Varistors, MOVs | Varistor, Mov, 20V, 0805; Voltage Rating Vac Tdk | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |