VARISTOR, MOV, 52V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:17V; Product Range:-; Clamping Voltage Vc Max:52V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:2A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 27V 2A 0603
VARISTOR 27V 2A 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 17T4723 | AVR-M1608C270MTABB | AVR-M1608C270MTABB |
| Product Name | Varistor, Mov, 52V, 0603; Voltage Rating Vac Tdk | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |