TDK-Lambda Americas Inc., High Power Division Varistors, MOVs AVR-M1608C270MTAAB

Description
VARISTOR 27V 2A 0603
Datasheet
Description
VARISTOR 27V 2A 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - AVR-M1608C270MTAAB - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
AVR-M1608C270MTAAB
Varistors, MOVs AVR-M1608C270MTAAB
VARISTOR 27V 2A 0603

VARISTOR 27V 2A 0603

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - AVR-M1608C270MTAAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
AVR-M1608C270MTAAB
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs AVR-M1608C270MTAAB
VARISTOR 27V 2A 0603

VARISTOR 27V 2A 0603

Supplier's Site
Varistor, Mov, 52V, 0603; Voltage Rating Vac Tdk - 17T4722 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 52V, 0603; Voltage Rating Vac Tdk
17T4722
Varistor, Mov, 52V, 0603; Voltage Rating Vac Tdk 17T4722
VARISTOR, MOV, 52V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:17V; Product Range:-; Clamping Voltage Vc Max:52V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:2A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, MOV, 52V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:17V; Product Range:-; Clamping Voltage Vc Max:52V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:2A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number AVR-M1608C270MTAAB AVR-M1608C270MTAAB 17T4722
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 52V, 0603; Voltage Rating Vac Tdk
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data