TDK Corporation CHIP VARISTOR AVR-M1608C270KT2AB

Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVR-M1608C270KT2AB - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVR-M1608C270KT2AB
CHIP VARISTOR AVR-M1608C270KT2AB
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-2544-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2544-2-ND
Varistors, MOVs 445-2544-2-ND
27V 20A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

27V 20A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2544-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2544-1-ND
Varistors, MOVs 445-2544-1-ND
27V 20A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

27V 20A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2544-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2544-6-ND
Varistors, MOVs 445-2544-6-ND
27V 20A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

27V 20A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Varistors
AVR-M1608C270KT2AB
TVS/Fuse/Board Level Protection >> Varistors AVR-M1608C270KT2AB
19V 27V 0603 Varistors ROHS

19V 27V 0603 Varistors ROHS

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey LCSC Electronics Technology (HK) Limited
Product Category Varistors Varistors Varistors
Product Number AVR-M1608C270KT2AB 445-2544-2-ND AVR-M1608C270KT2AB
Product Name CHIP VARISTOR Varistors, MOVs TVS/Fuse/Board Level Protection >> Varistors
Operating DC Voltage 24 volts 19 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - TMOV14R175E-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AMCV-2220H - AMCV-2220H-850-T - Abracon, LLC
Specs
Operating DC Voltage 85 volts
Operating AC Voltage 60 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
2 suppliers