Manufacturer: TDK Corporation
Win Source Part Number: 1020869-AVR-M1608C27
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 160pF @ 1kHz
Varistor Voltage (Min): 24V
Varistor Voltage (Typ): 27V
Varistor Voltage (Max): 30V
Current - Surge: 20A
Maximum DC Volts: 19VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Lighting, LED Lighting
VARISTOR 27V 20A 0603
VARISTOR 27V 20A 0603
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1020869-AVR-M1608C270KT2AB | AVR-M1608C270KT2AB | AVR-M1608C270KT2AB |
| Product Name | TVS - TVS - Varistors, MOVs - AVR-M1608C270KT2AB | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 20 amps |