Manufacturer: TDK Corporation
Win Source Part Number: 1020868-AVR-M1608C18
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 600pF @ 1kHz
Varistor Voltage (Min): 14.4V
Varistor Voltage (Typ): 18V
Varistor Voltage (Max): 21.6V
Current - Surge: 30A
Maximum DC Volts: 11VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
VARISTOR 18V 30A 0603
VARISTOR 18V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1020868-AVR-M1608C180MT6AB | AVR-M1608C180MT6AB | AVR-M1608C180MT6AB |
| Product Name | TVS - TVS - Varistors, MOVs - AVR-M1608C180MT6AB | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| IFSM | 30 amps |