VARISTOR, MOV, 15V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:15V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 8V 30A 0603
VARISTOR 8V 30A 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 17T4714 | AVR-M1608C080MTAAB | AVR-M1608C080MTAAB |
| Product Name | Varistor, Mov, 15V, 0603; Voltage Rating Vac Tdk | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |