Manufacturer: TDK Corporation
Win Source Part Number: 1020866-AVR-M1005C08
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Capacitance @ Frequency: 480pF @ 1kHz
Varistor Voltage (Min): 6.4V
Varistor Voltage (Typ): 8V
Varistor Voltage (Max): 9.6V
Current - Surge: 25A
Maximum DC Volts: 5.5VDC
Energy: 0.04J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
VARISTOR 8V 25A 0402
VARISTOR, MLV, 14V, 0402 ROHS COMPLIANT: YES
VARISTOR 8V 25A 0402
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1020866-AVR-M1005C080MTADB | AVR-M1005C080MTADB | 69AH6712 | AVR-M1005C080MTADB |
| Product Name | TVS - TVS - Varistors, MOVs - AVR-M1005C080MTADB | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 14V, 0402 Rohs Compliant Tdk | Varistors, MOVs |
| IFSM | 25 amps |