TDK-Lambda Americas Inc., High Power Division Varistors, MOVs AVR-M1005C080MTAAB

Description
VARISTOR 8V 25A 0402
Datasheet
Description
VARISTOR 8V 25A 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - AVR-M1005C080MTAAB - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
AVR-M1005C080MTAAB
Varistors, MOVs AVR-M1005C080MTAAB
VARISTOR 8V 25A 0402

VARISTOR 8V 25A 0402

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - AVR-M1005C080MTAAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
AVR-M1005C080MTAAB
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs AVR-M1005C080MTAAB
VARISTOR 8V 25A 0402

VARISTOR 8V 25A 0402

Supplier's Site
Varistor, Mov, 14V, 0402; Voltage Rating Vac Tdk - 17T4708 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 14V, 0402; Voltage Rating Vac Tdk
17T4708
Varistor, Mov, 14V, 0402; Voltage Rating Vac Tdk 17T4708
VARISTOR, MOV, 14V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:14V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:25A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, MOV, 14V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:14V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:25A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number AVR-M1005C080MTAAB AVR-M1005C080MTAAB 17T4708
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 14V, 0402; Voltage Rating Vac Tdk
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data