Manufacturer: TDK Corporation
Win Source Part Number: 729704-AVF16C212A000
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 0603
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Part Status: Obsolete(EOL)
Family Name: AVF16
Varistor Voltage (Typ): 12V
Maximum DC Volts: 5.5VDC
Categories: Circuit Protection
Manufacturer Homepage: www.tdk.com
Alternative Parts (Cross-Reference): AVRL101A1R1NTB;
Introduction Date: July 04, 2001
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
VARISTOR 12V 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 729704-AVF16C212A000F205 | AVF16C212A000F205 |
| Product Name | TVS - TVS - Varistors, MOVs - AVF16C212A000F205 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |