TDK U.S.A. Corporation Specialty Transformer ATB322515-0110

Description
TRANSFORMERS Product overview: ATB322515-0110 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-ATB322515-0110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMERS Product overview: ATB322515-0110 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-ATB322515-0110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformer - 165-ATB322515-0110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Specialty Transformer
165-ATB322515-0110
Specialty Transformer 165-ATB322515-0110
TRANSFORMERS Product overview: ATB322515-0110 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-ATB322515-0110 can be used for catalog matching and distributor lookup.

TRANSFORMERS Product overview: ATB322515-0110 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-ATB322515-0110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - 445-8635-1-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
445-8635-1-ND
Specialty Transformers 445-8635-1-ND
TRANSFORMER 7UH XENON FLASH SMD

TRANSFORMER 7UH XENON FLASH SMD

Buy Now Datasheet
Specialty Transformers - 445-8635-2-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
445-8635-2-ND
Specialty Transformers 445-8635-2-ND
TRANSFORMER 7UH XENON FLASH SMD

TRANSFORMER 7UH XENON FLASH SMD

Buy Now Datasheet
Specialty Transformers - 445-8635-6-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
445-8635-6-ND
Specialty Transformers 445-8635-6-ND
TRANSFORMER 7UH XENON FLASH SMD

TRANSFORMER 7UH XENON FLASH SMD

Buy Now Datasheet
Specialty Transformers - ATB322515-0110 - 862296-ATB322515-0110 - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - ATB322515-0110
862296-ATB322515-0110
Specialty Transformers - ATB322515-0110 862296-ATB322515-0110
Manufacturer: TDK Corporation Win Source Part Number: 862296-ATB322515-011 0 Series: ATB3225 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: ATB322515-0110-T000, 445-8635-1, 445-8635-2, 445-8635-6, ATB3225150110, ATB322515-0110-T000- ND

Manufacturer: TDK Corporation
Win Source Part Number: 862296-ATB322515-0110
Series: ATB3225
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: ATB322515-0110-T000, 445-8635-1, 445-8635-2, 445-8635-6, ATB3225150110, ATB322515-0110-T000-ND

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
ATB322515-0110
Transformers - Specialty Transformers ATB322515-0110
TRANSFORMERS

TRANSFORMERS

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ATB322515-0110
Audio Transformers / Signal Transformers ATB322515-0110
Audio Transformers / Signal Transformers Photoflash Capacitor Charging Transformer

Audio Transformers / Signal Transformers Photoflash Capacitor Charging Transformer

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 165-ATB322515-0110 445-8635-1-ND 862296-ATB322515-0110 ATB322515-0110 ATB322515-0110
Product Name Specialty Transformer Specialty Transformers Specialty Transformers - ATB322515-0110 Transformers - Specialty Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω - TTC1-33W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730132 - RS Components, Ltd.
Specs
Standards RoHS
View Details
CCT Standard Transformer - 1497-B-CXJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details