TDK Corporation Balun ATB3225-75032CT

Description
BALUN 5MHZ-100MHZ 3:2 1210
Datasheet
Description
BALUN 5MHZ-100MHZ 3:2 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 5MHZ-100MHZ 3:2 1210

BALUN 5MHZ-100MHZ 3:2 1210

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ATB3225-75032CT
Product Name Balun
Operating Frequency 5 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47902A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
RF Transceiver ICs - 2312-DW3110SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details