TDK Corporation RF/IF and RFID - Balun ATB2012V-75011-T01

Description
Win Source Part Number: 995598-ATB2012V-7501 1-T01 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 50MHz ~ 1GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.2dB Package / Case: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-ATB2012V-75011-T 01CT,445-ATB2012V-75 011-T01TR,445-ATB201 2V-75011-T01DKR
Request a Quote Datasheet
Description
Win Source Part Number: 995598-ATB2012V-7501 1-T01 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 50MHz ~ 1GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.2dB Package / Case: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-ATB2012V-75011-T 01CT,445-ATB2012V-75 011-T01TR,445-ATB201 2V-75011-T01DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 995598-ATB2012V-75011-T01 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
995598-ATB2012V-75011-T01
RF/IF and RFID - Balun 995598-ATB2012V-75011-T01
Win Source Part Number: 995598-ATB2012V-7501 1-T01 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 50MHz ~ 1GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.2dB Package / Case: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-ATB2012V-75011-T 01CT,445-ATB2012V-75 011-T01TR,445-ATB201 2V-75011-T01DKR

Win Source Part Number: 995598-ATB2012V-75011-T01
Category: RF/IF and RFID>Balun
Series: ATB
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 50MHz ~ 1GHz
Impedance - Unbalanced/Balanced: 75 / 75Ohm
Insertion Loss (Max): 1.2dB
Package / Case: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: TDK Corporation
Other Names: 445-ATB2012V-75011-T01CT,445-ATB2012V-75011-T01TR,445-ATB2012V-75011-T01DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 995598-ATB2012V-75011-T01
Product Name RF/IF and RFID - Balun
Frequency 5.00E7 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details