TDK Corporation Balun - ATB2012E-50011M-T01 ATB2012E-50011M-T01

Description
Manufacturer: TDK Corporation Win Source Part Number: 1020020-ATB2012E-500 11M-T01 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 400MHz to 1.8GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Insertion Loss (Max): 2.2dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1020020-ATB2012E-500 11M-T01 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 400MHz to 1.8GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Insertion Loss (Max): 2.2dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - ATB2012E-50011M-T01 - 1020020-ATB2012E-50011M-T01 - Win Source Electronics
Laguna Hills, CA, United States
Balun - ATB2012E-50011M-T01
1020020-ATB2012E-50011M-T01
Balun - ATB2012E-50011M-T01 1020020-ATB2012E-50011M-T01
Manufacturer: TDK Corporation Win Source Part Number: 1020020-ATB2012E-500 11M-T01 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 400MHz to 1.8GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Insertion Loss (Max): 2.2dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1020020-ATB2012E-50011M-T01
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 400MHz to 1.8GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Insertion Loss (Max): 2.2dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1020020-ATB2012E-50011M-T01
Product Name Balun - ATB2012E-50011M-T01
Frequency 4.00E8 to 1.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details