TDK Corporation RF/IF and RFID - Balun ATB2012E-20011-T06

Description
Win Source Part Number: 1018643-ATB2012E-200 11-T06 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 13.56MHz Impedance - Unbalanced/Balanced: 20 / 20Ohm Insertion Loss (Max): 1.0dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-175168-1,445-175 168-2,445-175168-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1018643-ATB2012E-200 11-T06 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 13.56MHz Impedance - Unbalanced/Balanced: 20 / 20Ohm Insertion Loss (Max): 1.0dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-175168-1,445-175 168-2,445-175168-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1018643-ATB2012E-20011-T06 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1018643-ATB2012E-20011-T06
RF/IF and RFID - Balun 1018643-ATB2012E-20011-T06
Win Source Part Number: 1018643-ATB2012E-200 11-T06 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 13.56MHz Impedance - Unbalanced/Balanced: 20 / 20Ohm Insertion Loss (Max): 1.0dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-175168-1,445-175 168-2,445-175168-6 Product Status: Obsolete

Win Source Part Number: 1018643-ATB2012E-20011-T06
Category: RF/IF and RFID>Balun
Series: ATB
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 13.56MHz
Impedance - Unbalanced/Balanced: 20 / 20Ohm
Insertion Loss (Max): 1.0dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: TDK Corporation
Other Names: 445-175168-1,445-175168-2,445-175168-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1018643-ATB2012E-20011-T06
Product Name RF/IF and RFID - Balun
Frequency 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details