2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Manufacturer: TDK Corporation
Win Source Part Number: 861007-ANT8030-2R4-0
Features: 2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: 445-3719-6, ANT80302R401A, 445-3719-2, 445-3719-1
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT8030-2R4-01A from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8030-2R4-01A can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 445-3719-2-ND | ANT8030-2R4-01A | 875-ANT8030-2R4-01A | ANT8030-2R4-01A |
| Product Name | RF Antennas | RF Antennas - ANT8030-2R4-01A | SMD 2.4GHZ Rf Antenna | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN | RF Testing | Bluetooth, WLAN | |
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz | ||
| Gain | 2 dB | |||
| VSWR | 2 :1 |