TDK U.S.A. Corporation RF Antennas ANT165550ST-1003A1

Description
5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount
Request a Quote Datasheet
Description
5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 495-75557-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
495-75557-2-ND
RF Antennas 495-75557-2-ND
5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount

5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - 495-75557-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
495-75557-1-ND
RF Antennas 495-75557-1-ND
5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount

5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - 495-75557-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
495-75557-6-ND
RF Antennas 495-75557-6-ND
5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount

5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT165550ST-1003A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount

5.6GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 5GHz WLAN & DSRC Singleband centerPCB

Antennas 5GHz WLAN & DSRC Singleband centerPCB

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 495-75557-2-ND ANT165550ST-1003A1 ANT165550ST-1003A1
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 5600.0 MHz
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1248666 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting Internal
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details