TDK U.S.A. Corporation RF Antennas ANT162442DT-2001AM2

Description
2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
Request a Quote Datasheet
Description
2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 445-ANT162442DT-2001AM2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount

2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - 445-ANT162442DT-2001AM2CT-ND - DigiKey
Thief River Falls, MN, United States
2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount

2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - 445-ANT162442DT-2001AM2TR-ND - DigiKey
Thief River Falls, MN, United States
2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount

2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT162442DT-2001AM2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount

2.442GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 445-ANT162442DT-2001AM2DKR-ND ANT162442DT-2001AM2
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2442.0 to 5500.0 MHz
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details