TDK Corporation Gain Block AM-184-PIN

Description
MACOM's AM-184 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-184 is ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote
Description
MACOM's AM-184 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-184 is ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - AM-184-PIN - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AM-184-PIN
Gain Block AM-184-PIN
MACOM's AM-184 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-184 is ideally suited for use where a high intercept, high reliability amplifier is required.

MACOM's AM-184 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-184 is ideally suited for use where a high intercept, high reliability amplifier is required.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number AM-184-PIN
Product Name Gain Block
Frequency Range 10 to 2000 MHz
Maximum Gain 20 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-26500-45-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details