TDK-Lambda Americas Inc., High Power Division External/Internal (Off - Board) LED Drivers - ALC1236R35 ALC1236R35

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 911315-ALC1236R35 Series: ALC12 (12W) Operating Temperature Range: -10°C ~ 60°C Features: 350mA 3 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 285-2062, ALC12-36-R35
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 911315-ALC1236R35 Series: ALC12 (12W) Operating Temperature Range: -10°C ~ 60°C Features: 350mA 3 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 285-2062, ALC12-36-R35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
External/Internal (Off - Board) LED Drivers - ALC1236R35 - 911315-ALC1236R35 - Win Source Electronics
Laguna Hills, CA, United States
External/Internal (Off - Board) LED Drivers - ALC1236R35
911315-ALC1236R35
External/Internal (Off - Board) LED Drivers - ALC1236R35 911315-ALC1236R35
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 911315-ALC1236R35 Series: ALC12 (12W) Operating Temperature Range: -10°C ~ 60°C Features: 350mA 3 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 285-2062, ALC12-36-R35

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 911315-ALC1236R35
Series: ALC12 (12W)
Operating Temperature Range: -10°C ~ 60°C
Features: 350mA 3 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 285-2062, ALC12-36-R35

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 911315-ALC1236R35
Product Name External/Internal (Off - Board) LED Drivers - ALC1236R35
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Board Mount LED Drivers - BCR402W 24V LED BOARD - 763052-BCR402W 24V LED BOARD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 24 volts
View Details
PMIC - LED Drivers - FAN7340MX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers