FIXED IND 100UH 270MA 2.54 OHM
FIXED IND 100UH 270MA 2.54 OHM
FIXED IND 100UH 270MA 2.54 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-ADL8030VA-101MCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |