TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors ADL3225VT-100M-TL000

Description
Win Source Part Number: 1369881-ADL3225VT-10 0M-TL000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ADL-VT Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.098" (2.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 450 mA Current - Saturation (Isat): 450mA Shielding: Shielded DC Resistance (DCR): 150mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369881-ADL3225VT-10 0M-TL000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ADL-VT Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.098" (2.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 450 mA Current - Saturation (Isat): 450mA Shielding: Shielded DC Resistance (DCR): 150mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369881-ADL3225VT-100M-TL000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369881-ADL3225VT-100M-TL000
Inductors, Coils, Chokes - Fixed Inductors 1369881-ADL3225VT-100M-TL000
Win Source Part Number: 1369881-ADL3225VT-10 0M-TL000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ADL-VT Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.098" (2.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 450 mA Current - Saturation (Isat): 450mA Shielding: Shielded DC Resistance (DCR): 150mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1369881-ADL3225VT-100M-TL000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 54 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: ADL-VT
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.098" (2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 450 mA
Current - Saturation (Isat): 450mA
Shielding: Shielded
DC Resistance (DCR): 150mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 10UH 450MA 150MOHM Inductor and Choke - 71-ADL3225VT-100M-TL000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 450MA 150MOHM Inductor and Choke
71-ADL3225VT-100M-TL000
SMD 10UH 450MA 150MOHM Inductor and Choke 71-ADL3225VT-100M-TL000
FIXED IND 10UH 450MA 150MOHM SMD Product overview: ADL3225VT-100M-TL000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ADL3225VT-100M-TL 000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 450MA 150MOHM SMD Product overview: ADL3225VT-100M-TL000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ADL3225VT-100M-TL000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174925-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174925-1-ND
Fixed Inductors 445-174925-1-ND
10µH Shielded Wirewound Inductor 450mA 150mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 450mA 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174925-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174925-6-ND
Fixed Inductors 445-174925-6-ND
10µH Shielded Wirewound Inductor 450mA 150mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 450mA 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174925-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174925-2-ND
Fixed Inductors 445-174925-2-ND
10µH Shielded Wirewound Inductor 450mA 150mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 450mA 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors ADL3225VT-100M-TL000
FIXED IND 10UH 450MA 150MOHM SMD

FIXED IND 10UH 450MA 150MOHM SMD

Supplier's Site Datasheet
FIXED IND 10UH 450MA 150 MOHM - 769-ADL3225VT-100M-TL000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 450MA 150 MOHM
769-ADL3225VT-100M-TL000
FIXED IND 10UH 450MA 150 MOHM 769-ADL3225VT-100M-TL000
FIXED IND 10UH 450MA 150 MOHM

FIXED IND 10UH 450MA 150 MOHM

Supplier's Site
Inductor, Aec-Q200, 4.7Uh, Semishld, 1.3A Rohs Compliant Tdk - 69AH6570 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Semishld, 1.3A Rohs Compliant Tdk
69AH6570
Inductor, Aec-Q200, 4.7Uh, Semishld, 1.3A Rohs Compliant Tdk 69AH6570
INDUCTOR, AEC-Q200, 4.7UH, SEMISHLD, 1.3A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, SEMISHLD, 1.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369881-ADL3225VT-100M-TL000 71-ADL3225VT-100M-TL000 445-174925-1-ND ADL3225VT-100M-TL000 769-ADL3225VT-100M-TL000 69AH6570
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 450MA 150MOHM Inductor and Choke Fixed Inductors Fixed Inductors FIXED IND 10UH 450MA 150 MOHM Inductor, Aec-Q200, 4.7Uh, Semishld, 1.3A Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data