FIXED INDUCTOR 22UH SMD
FIXED INDUCTOR 22UH SMD
FIXED INDUCTOR 22UH SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-ADL3225V-220MS-TL000TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 135 C (-40 to 275 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |