TDK U.S.A. Corporation Fixed Inductors ADL2012S-1R2M-T01

Description
1.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-ADL2012S-1R2M-T01DKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

1.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-ADL2012S-1R2M-T01CT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

1.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-ADL2012S-1R2M-T01TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

1.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-ADL2012S-1R2M-T01DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details