TDK-Lambda Americas Inc., High Power Division Dc Current Rating Tdk ACT45B-110-2P-TL003.

Description
DC Current Rating:250mA; Inductance:11µH; Product Range:ACT Series; Impedance:600ohm; Inductor Case / Package:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Description
DC Current Rating:250mA; Inductance:11µH; Product Range:ACT Series; Impedance:600ohm; Inductor Case / Package:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Current Rating Tdk - 31AC2992 - Newark, An Avnet Company
Chicago, IL, United States
Dc Current Rating Tdk
31AC2992
Dc Current Rating Tdk 31AC2992
DC Current Rating:250mA; Inductance:11µH; Product Range:ACT Series; Impedance:600ohm; Inductor Case / Package:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

DC Current Rating:250mA; Inductance:11µH; Product Range:ACT Series; Impedance:600ohm; Inductor Case / Package:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 31AC2992
Product Name Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678247 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-128-419-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers