TDK-Lambda Americas Inc., High Power Division Bead/Filter/EMI Optimization >> Common Mode Filters ACP3225-501-2P-T000

Description
500Ω@100MHz 40mΩ 2 1210-4P Common Mode Filters ROHS
Datasheet
Description
500Ω@100MHz 40mΩ 2 1210-4P Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - ACP3225-501-2P-T000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
ACP3225-501-2P-T000
Bead/Filter/EMI Optimization >> Common Mode Filters ACP3225-501-2P-T000
500Ω@100MHz 40mΩ 2 1210-4P Common Mode Filters ROHS

500Ω@100MHz 40mΩ 2 1210-4P Common Mode Filters ROHS

Supplier's Site Datasheet
Filter, Common Mode, 2A, 500 Ohm, Smd; Rated Current Tdk - 47Y9692 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 2A, 500 Ohm, Smd; Rated Current Tdk
47Y9692
Filter, Common Mode, 2A, 500 Ohm, Smd; Rated Current Tdk 47Y9692
FILTER, COMMON MODE, 2A, 500 OHM, SMD; Rated Current:2A; Inductance:-; Product Range:ACP Series; Impedance:500ohm; Common Mode Filter Case:3.2mm x 2.5mm x 1.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

FILTER, COMMON MODE, 2A, 500 OHM, SMD; Rated Current:2A; Inductance:-; Product Range:ACP Series; Impedance:500ohm; Common Mode Filter Case:3.2mm x 2.5mm x 1.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number ACP3225-501-2P-T000 47Y9692
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Filter, Common Mode, 2A, 500 Ohm, Smd; Rated Current Tdk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378760 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-137-019-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details