TDK-Lambda Americas Inc., High Power Division Common Mode Filter, Power Line, Smd, Full Reel; Dc Current Rating Tdk ACM90V-701-2PL-TL00.

Description
COMMON MODE FILTER, POWER LINE, SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:9mm x 7mm x 4.5mm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm RoHS Compliant: Yes
Description
COMMON MODE FILTER, POWER LINE, SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:9mm x 7mm x 4.5mm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Power Line, Smd, Full Reel; Dc Current Rating Tdk - 25AC5640 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Smd, Full Reel; Dc Current Rating Tdk
25AC5640
Common Mode Filter, Power Line, Smd, Full Reel; Dc Current Rating Tdk 25AC5640
COMMON MODE FILTER, POWER LINE, SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:9mm x 7mm x 4.5mm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm RoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:9mm x 7mm x 4.5mm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 25AC5640
Product Name Common Mode Filter, Power Line, Smd, Full Reel; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378744 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
IEC Filters - 1345656 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount, screw mount
Standards and Certifications RoHS
View Details