TDK-Lambda Americas Inc., High Power Division Common Mode Choke, 80V, 5A, Surface Mount-Smd; Dc Current Rating Tdk ACM9070-701-2PL-TL01

Description
COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 80V, 5A, Surface Mount-Smd; Dc Current Rating Tdk - 05X0416 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 80V, 5A, Surface Mount-Smd; Dc Current Rating Tdk
05X0416
Common Mode Choke, 80V, 5A, Surface Mount-Smd; Dc Current Rating Tdk 05X0416
COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Common Mode, 5A, Smd; Rated Current Tdk - 30Y9775 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 5A, Smd; Rated Current Tdk
30Y9775
Filter, Common Mode, 5A, Smd; Rated Current Tdk 30Y9775
FILTER, COMMON MODE, 5A, SMD; Rated Current:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:9mm x 7mm x 4.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); No. of Pi RoHS Compliant: Yes

FILTER, COMMON MODE, 5A, SMD; Rated Current:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:9mm x 7mm x 4.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); No. of Pi RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 80V, 5A, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk - 87R1903 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 80V, 5A, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
87R1903
Common Mode Choke, 80V, 5A, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk 87R1903
COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Common Mode Filters - ACM9070-701-2PL-TL01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
ACM9070-701-2PL-TL01
Bead/Filter/EMI Optimization >> Common Mode Filters ACM9070-701-2PL-TL01
700Ω@100MHz 10mΩ 2 9x7mm Common Mode Filters ROHS

700Ω@100MHz 10mΩ 2 9x7mm Common Mode Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 05X0416 ACM9070-701-2PL-TL01
Product Name Common Mode Choke, 80V, 5A, Surface Mount-Smd; Dc Current Rating Tdk Bead/Filter/EMI Optimization >> Common Mode Filters
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678405 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details