TDK-Lambda Americas Inc., High Power Division Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk ACM7060-701-2PL-TL01

Description
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk - 91R2323 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
91R2323
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk 91R2323
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Common Mode, Power Line, Smd; Rated Current Tdk - 33AC2102 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, Power Line, Smd; Rated Current Tdk
33AC2102
Filter, Common Mode, Power Line, Smd; Rated Current Tdk 33AC2102
FILTER, COMMON MODE, POWER LINE, SMD; Rated Current:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

FILTER, COMMON MODE, POWER LINE, SMD; Rated Current:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk - 87R1901 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk
87R1901
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk 87R1901
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91R2323
Product Name Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678374 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-109-238-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers