TDK Corporation Common Mode Chokes - ACM4532-601-2P-T ACM4532-601-2P-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 722003-ACM4532-601-2 P-T Manufacturer Homepage: www.tdk.com Reference case: 0.5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 722003-ACM4532-601-2 P-T Manufacturer Homepage: www.tdk.com Reference case: 0.5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - ACM4532-601-2P-T
722003-ACM4532-601-2P-T
Common Mode Chokes - ACM4532-601-2P-T 722003-ACM4532-601-2P-T
Manufacturer: TDK Corporation Win Source Part Number: 722003-ACM4532-601-2 P-T Manufacturer Homepage: www.tdk.com Reference case: 0.5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 722003-ACM4532-601-2P-T
Manufacturer Homepage: www.tdk.com
Reference case: 0.5k pcs/Per Reel
Reference Date Code: 11+/Rohs
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now
Inductor and Choke - 839-ACM4532-601-2P-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-ACM4532-601-2P-T
Inductor and Choke 839-ACM4532-601-2P-T
Product overview: ACM4532-601-2P-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4532-601-2P-T can be used for catalog matching and distributor lookup.

Product overview: ACM4532-601-2P-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4532-601-2P-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 722003-ACM4532-601-2P-T 839-ACM4532-601-2P-T
Product Name Common Mode Chokes - ACM4532-601-2P-T Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details