TDK U.S.A. Corporation Automotive SMD 1.4A 420OHM Inductor and Choke ACM4520V-421-2P-T00

Description
CMC 1.4A 2LN 420OHM SMD AEC-Q200 Product overview: ACM4520V-421-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.4A, 420OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.4A, 420OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520V-421-2P- T00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.4A 2LN 420OHM SMD AEC-Q200 Product overview: ACM4520V-421-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.4A, 420OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.4A, 420OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520V-421-2P- T00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1.4A 420OHM Inductor and Choke - 839-ACM4520V-421-2P-T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1.4A 420OHM Inductor and Choke
839-ACM4520V-421-2P-T00
Automotive SMD 1.4A 420OHM Inductor and Choke 839-ACM4520V-421-2P-T00
CMC 1.4A 2LN 420OHM SMD AEC-Q200 Product overview: ACM4520V-421-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.4A, 420OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.4A, 420OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520V-421-2P- T00 can be used for catalog matching and distributor lookup.

CMC 1.4A 2LN 420OHM SMD AEC-Q200 Product overview: ACM4520V-421-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.4A, 420OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.4A, 420OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520V-421-2P-T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - ACM4520V-421-2P-T00
744174-ACM4520V-421-2P-T00
Common Mode Chokes - ACM4520V-421-2P-T00 744174-ACM4520V-421-2P-T00
Manufacturer: TDK Corporation Win Source Part Number: 744174-ACM4520V-421- 2P-T00 Series: ACM-V Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: Horizontal, 4 PC Pad Voltage Rating - DC: 50V Mounting: SMD Ratings: AEC-Q200 Filter Type: Power Line Size: 0.185" L x 0.177" W (4.70mm x 4.50mm) Number of Lines: 2 Impedance @ Frequency: 420 Ohm @ 100MHz Family Name: ACM4520V Categories: Filters Manufacturer Homepage: www.tdk.com Height (Maximum): 0.079" (2.00mm) Current Rating (Maximum): 1.4A DC Resistance (DCR) (Maximum): 55 mOhm Alternative Parts (Cross-Reference): ACM4520V-421-2P-TL00 ; Introduction Date: March 05, 2013 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: TDK Corporation
Win Source Part Number: 744174-ACM4520V-421-2P-T00
Series: ACM-V
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 50V
Mounting: SMD
Ratings: AEC-Q200
Filter Type: Power Line
Size: 0.185" L x 0.177" W (4.70mm x 4.50mm)
Number of Lines: 2
Impedance @ Frequency: 420 Ohm @ 100MHz
Family Name: ACM4520V
Categories: Filters
Manufacturer Homepage: www.tdk.com
Height (Maximum): 0.079" (2.00mm)
Current Rating (Maximum): 1.4A
DC Resistance (DCR) (Maximum): 55 mOhm
Alternative Parts (Cross-Reference): ACM4520V-421-2P-TL00;
Introduction Date: March 05, 2013
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Common Mode Chokes - 445-15676-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-15676-1-ND
Common Mode Chokes 445-15676-1-ND
2 Line Common Mode Choke Surface Mount 420 Ohms @ 100MHz 1.4A DCR 55mOhm

2 Line Common Mode Choke Surface Mount 420 Ohms @ 100MHz 1.4A DCR 55mOhm

Buy Now Datasheet
Common Mode Chokes - 445-15676-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-15676-2-ND
Common Mode Chokes 445-15676-2-ND
2 Line Common Mode Choke Surface Mount 420 Ohms @ 100MHz 1.4A DCR 55mOhm

2 Line Common Mode Choke Surface Mount 420 Ohms @ 100MHz 1.4A DCR 55mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACM4520V-421-2P-T00 744174-ACM4520V-421-2P-T00 445-15676-1-ND
Product Name Automotive SMD 1.4A 420OHM Inductor and Choke Common Mode Chokes - ACM4520V-421-2P-T00 Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Inductance Range 1.1 microH
Impedance 420 ohms 420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details