TDK-Lambda Americas Inc., High Power Division Filter, Smd, Aec-Q200, 420 Ohm, 1.4A; Dc Current Rating Tdk ACM4520V-421-2P-T00

Description
FILTER, SMD, AEC-Q200, 420 OHM, 1.4A; DC Current Rating:1.4A; Inductance:-; Product Range:ACM-V Series; Impedance:420ohm; Product Length:4.7mm; Product Width:4.5mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
FILTER, SMD, AEC-Q200, 420 OHM, 1.4A; DC Current Rating:1.4A; Inductance:-; Product Range:ACM-V Series; Impedance:420ohm; Product Length:4.7mm; Product Width:4.5mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Smd, Aec-Q200, 420 Ohm, 1.4A; Dc Current Rating Tdk - 95AC0033 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Smd, Aec-Q200, 420 Ohm, 1.4A; Dc Current Rating Tdk
95AC0033
Filter, Smd, Aec-Q200, 420 Ohm, 1.4A; Dc Current Rating Tdk 95AC0033
FILTER, SMD, AEC-Q200, 420 OHM, 1.4A; DC Current Rating:1.4A; Inductance:-; Product Range:ACM-V Series; Impedance:420ohm; Product Length:4.7mm; Product Width:4.5mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

FILTER, SMD, AEC-Q200, 420 OHM, 1.4A; DC Current Rating:1.4A; Inductance:-; Product Range:ACM-V Series; Impedance:420ohm; Product Length:4.7mm; Product Width:4.5mm; Product Height:2mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 95AC0033
Product Name Filter, Smd, Aec-Q200, 420 Ohm, 1.4A; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - FQA020ADC-007-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details