TDK U.S.A. Corporation Common Mode Chokes ACM4520V-231-2P-T00

Description
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 1.5A DCR 50mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 1.5A DCR 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-15675-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-15675-6-ND
Common Mode Chokes 445-15675-6-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 1.5A DCR 50mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 1.5A DCR 50mOhm

Buy Now Datasheet
Common Mode Chokes - 445-15675-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-15675-2-ND
Common Mode Chokes 445-15675-2-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 1.5A DCR 50mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 1.5A DCR 50mOhm

Buy Now Datasheet
Common Mode Chokes - 445-15675-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-15675-1-ND
Common Mode Chokes 445-15675-1-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 1.5A DCR 50mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 1.5A DCR 50mOhm

Buy Now Datasheet
Automotive SMD 1.5A 230OHM Inductor and Choke - 839-ACM4520V-231-2P-T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1.5A 230OHM Inductor and Choke
839-ACM4520V-231-2P-T00
Automotive SMD 1.5A 230OHM Inductor and Choke 839-ACM4520V-231-2P-T00
CMC 1.5A 2LN 230OHM SMD AEC-Q200 Product overview: ACM4520V-231-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 230OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.5A, 230OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520V-231-2P- T00 can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN 230OHM SMD AEC-Q200 Product overview: ACM4520V-231-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 230OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.5A, 230OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520V-231-2P-T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15675-6-ND 839-ACM4520V-231-2P-T00
Product Name Common Mode Chokes Automotive SMD 1.5A 230OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0500 ohms
Rated DC Current 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers