TDK-Lambda Americas Inc., High Power Division Filter, Common Mode, 1.5A, Smd; Rated Current Tdk ACM4520V-231-2P-T00

Description
FILTER, COMMON MODE, 1.5A, SMD; Rated Current:1.5A; Inductance:-; Product Range:ACM-V Series; Impedance:230ohm; Common Mode Filter Case:4.7mm x 4.5mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 1.5A, SMD; Rated Current:1.5A; Inductance:-; Product Range:ACM-V Series; Impedance:230ohm; Common Mode Filter Case:4.7mm x 4.5mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 1.5A, Smd; Rated Current Tdk - 30Y9772 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 1.5A, Smd; Rated Current Tdk
30Y9772
Filter, Common Mode, 1.5A, Smd; Rated Current Tdk 30Y9772
FILTER, COMMON MODE, 1.5A, SMD; Rated Current:1.5A; Inductance:-; Product Range:ACM-V Series; Impedance:230ohm; Common Mode Filter Case:4.7mm x 4.5mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, COMMON MODE, 1.5A, SMD; Rated Current:1.5A; Inductance:-; Product Range:ACM-V Series; Impedance:230ohm; Common Mode Filter Case:4.7mm x 4.5mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 30Y9772
Product Name Filter, Common Mode, 1.5A, Smd; Rated Current Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443552-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers