TDK Corporation Common Mode Chokes ACM4520-231-2P-T000

Description
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 3A DCR 50mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 3A DCR 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-8643-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8643-2-ND
Common Mode Chokes 445-8643-2-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 3A DCR 50mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 3A DCR 50mOhm

Buy Now Datasheet
Common Mode Chokes - 445-8643-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8643-6-ND
Common Mode Chokes 445-8643-6-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 3A DCR 50mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 3A DCR 50mOhm

Buy Now Datasheet
Common Mode Chokes - 445-8643-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8643-1-ND
Common Mode Chokes 445-8643-1-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 3A DCR 50mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 3A DCR 50mOhm

Buy Now Datasheet
SMD 3A 230 OHM Inductor and Choke - 839-ACM4520-231-2P-T000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 230 OHM Inductor and Choke
839-ACM4520-231-2P-T000
SMD 3A 230 OHM Inductor and Choke 839-ACM4520-231-2P-T000
CMC 3A 2LN 230 OHM SMD Product overview: ACM4520-231-2P-T000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 230 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520-231-2P-T 000 can be used for catalog matching and distributor lookup.

CMC 3A 2LN 230 OHM SMD Product overview: ACM4520-231-2P-T000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 230 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520-231-2P-T000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-8643-2-ND 839-ACM4520-231-2P-T000
Product Name Common Mode Chokes SMD 3A 230 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-75N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details