TDK-Lambda Americas Inc., High Power Division Filter, Common Mode, 230 Ohm, 2.6A, Smd; Rated Current Tdk ACM4520-231-2P-T.

Description
FILTER, COMMON MODE, 230 OHM, 2.6A, SMD; Rated Current:2.6A; Inductance:-; Product Range:ACM Series; Impedance:230ohm; Common Mode Filter Case:4.5mm x 4.5mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 230 OHM, 2.6A, SMD; Rated Current:2.6A; Inductance:-; Product Range:ACM Series; Impedance:230ohm; Common Mode Filter Case:4.5mm x 4.5mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 230 Ohm, 2.6A, Smd; Rated Current Tdk - 52X5781 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 230 Ohm, 2.6A, Smd; Rated Current Tdk
52X5781
Filter, Common Mode, 230 Ohm, 2.6A, Smd; Rated Current Tdk 52X5781
FILTER, COMMON MODE, 230 OHM, 2.6A, SMD; Rated Current:2.6A; Inductance:-; Product Range:ACM Series; Impedance:230ohm; Common Mode Filter Case:4.5mm x 4.5mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

FILTER, COMMON MODE, 230 OHM, 2.6A, SMD; Rated Current:2.6A; Inductance:-; Product Range:ACM Series; Impedance:230ohm; Common Mode Filter Case:4.5mm x 4.5mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52X5781
Product Name Filter, Common Mode, 230 Ohm, 2.6A, Smd; Rated Current Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1678407 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details