TDK U.S.A. Corporation SMD 1.7A Inductor and Choke ACM4520-142-2P-T000

Description
CMC 1.7A 2LN 1.4K OHM SMD Product overview: ACM4520-142-2P-T000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520-142-2P-T 000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.7A 2LN 1.4K OHM SMD Product overview: ACM4520-142-2P-T000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520-142-2P-T 000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.7A Inductor and Choke - 839-ACM4520-142-2P-T000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.7A Inductor and Choke
839-ACM4520-142-2P-T000
SMD 1.7A Inductor and Choke 839-ACM4520-142-2P-T000
CMC 1.7A 2LN 1.4K OHM SMD Product overview: ACM4520-142-2P-T000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520-142-2P-T 000 can be used for catalog matching and distributor lookup.

CMC 1.7A 2LN 1.4K OHM SMD Product overview: ACM4520-142-2P-T000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM4520-142-2P-T000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-6136-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-6136-1-ND
Common Mode Chokes 445-6136-1-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.7A DCR 80mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.7A DCR 80mOhm

Buy Now Datasheet
Common Mode Chokes - 445-6136-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-6136-2-ND
Common Mode Chokes 445-6136-2-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.7A DCR 80mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.7A DCR 80mOhm

Buy Now Datasheet
Common Mode Chokes - 445-6136-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-6136-6-ND
Common Mode Chokes 445-6136-6-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.7A DCR 80mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.7A DCR 80mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACM4520-142-2P-T000 445-6136-1-ND
Product Name SMD 1.7A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Inductance Range 2.5 microH
Impedance 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details