TDK-Lambda Americas Inc., High Power Division Filter, Common Mode, 0.15A, Smd; Rated Current Tdk ACM2520-801-3P-T002

Description
FILTER, COMMON MODE, 0.15A, SMD; Rated Current:150mA; Inductance:-; Product Range:ACM Series; Impedance:800ohm; Common Mode Filter Case:2.5mm x 2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 0.15A, SMD; Rated Current:150mA; Inductance:-; Product Range:ACM Series; Impedance:800ohm; Common Mode Filter Case:2.5mm x 2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 0.15A, Smd; Rated Current Tdk - 30Y9770 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 0.15A, Smd; Rated Current Tdk
30Y9770
Filter, Common Mode, 0.15A, Smd; Rated Current Tdk 30Y9770
FILTER, COMMON MODE, 0.15A, SMD; Rated Current:150mA; Inductance:-; Product Range:ACM Series; Impedance:800ohm; Common Mode Filter Case:2.5mm x 2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, COMMON MODE, 0.15A, SMD; Rated Current:150mA; Inductance:-; Product Range:ACM Series; Impedance:800ohm; Common Mode Filter Case:2.5mm x 2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Common Mode Filters - ACM2520-801-3P-T002 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
ACM2520-801-3P-T002
Bead/Filter/EMI Optimization >> Common Mode Filters ACM2520-801-3P-T002
800Ω@100MHz 1.6Ω 3 1008 Common Mode Filters ROHS

800Ω@100MHz 1.6Ω 3 1008 Common Mode Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 30Y9770 ACM2520-801-3P-T002
Product Name Filter, Common Mode, 0.15A, Smd; Rated Current Tdk Bead/Filter/EMI Optimization >> Common Mode Filters
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEBS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details