TDK Corporation Surface Mount Inductors ACM2520-102-2P-T

Description
TDK ACM2520-102-2P-T
Request a Quote
Description
TDK ACM2520-102-2P-T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 5474721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5474721
Surface Mount Inductors 5474721
TDK ACM2520-102-2P-T

TDK ACM2520-102-2P-T

Supplier's Site
Surface Mount Inductors - 5474721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5474721P
Surface Mount Inductors 5474721P
TDK ACM2520-102-2P-T

TDK ACM2520-102-2P-T

Supplier's Site
Surface Mount Inductors - 1084660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1084660
Surface Mount Inductors 1084660
TDK ACM2520-102-2P-T

TDK ACM2520-102-2P-T

Supplier's Site
Inductor and Choke - 839-ACM2520-102-2P-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-ACM2520-102-2P-T
Inductor and Choke 839-ACM2520-102-2P-T
Product overview: ACM2520-102-2P-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2520-102-2P-T can be used for catalog matching and distributor lookup.

Product overview: ACM2520-102-2P-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2520-102-2P-T can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - ACM2520-102-2P-T
736758-ACM2520-102-2P-T
Common Mode Chokes - ACM2520-102-2P-T 736758-ACM2520-102-2P-T
Manufacturer: TDK Corporation Win Source Part Number: 736758-ACM2520-102-2 P-T Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1014+Rohs Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 736758-ACM2520-102-2P-T
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1014+Rohs
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5474721 5474721P 839-ACM2520-102-2P-T 736758-ACM2520-102-2P-T
Product Name Surface Mount Inductors Surface Mount Inductors Inductor and Choke Common Mode Chokes - ACM2520-102-2P-T
Technology Wirewound
Standards and Certifications RoHS RoHS
EIA Case Size 2520 2520
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322515C3R3NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details