TDK U.S.A. Corporation Common Mode Chokes ACM2012E-681-2P-T00

Description
2 Line Common Mode Choke Surface Mount 680 Ohms @ 100MHz 170mA DCR 1.8Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 680 Ohms @ 100MHz 170mA DCR 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-175195-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-175195-2-ND
Common Mode Chokes 445-175195-2-ND
2 Line Common Mode Choke Surface Mount 680 Ohms @ 100MHz 170mA DCR 1.8Ohm

2 Line Common Mode Choke Surface Mount 680 Ohms @ 100MHz 170mA DCR 1.8Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175195-2-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details