TDK U.S.A. Corporation Common Mode Chokes - ACM2012E-181-2P-T00 ACM2012E-181-2P-T00

Description
Manufacturer: TDK Corporation Win Source Part Number: 804576-ACM2012E-181- 2P-T00 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 250mA DC Resistance (DCR) (Maximum): 600mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 180 Ohms at 100MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 804576-ACM2012E-181- 2P-T00 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 250mA DC Resistance (DCR) (Maximum): 600mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 180 Ohms at 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - ACM2012E-181-2P-T00
804576-ACM2012E-181-2P-T00
Common Mode Chokes - ACM2012E-181-2P-T00 804576-ACM2012E-181-2P-T00
Manufacturer: TDK Corporation Win Source Part Number: 804576-ACM2012E-181- 2P-T00 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 250mA DC Resistance (DCR) (Maximum): 600mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 180 Ohms at 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 804576-ACM2012E-181-2P-T00
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 50V
Filter Type: Signal Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 250mA
DC Resistance (DCR) (Maximum): 600mOhm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 180 Ohms at 100MHz

Buy Now
SMD 250MA 180 OHM Inductor and Choke - 839-ACM2012E-181-2P-T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 180 OHM Inductor and Choke
839-ACM2012E-181-2P-T00
SMD 250MA 180 OHM Inductor and Choke 839-ACM2012E-181-2P-T00
CMC 250MA 2LN 180 OHM SMD Product overview: ACM2012E-181-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 180 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012E-181-2P- T00 can be used for catalog matching and distributor lookup.

CMC 250MA 2LN 180 OHM SMD Product overview: ACM2012E-181-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 180 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012E-181-2P-T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-181764-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-181764-2-ND
Common Mode Chokes 445-181764-2-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 250mA DCR 600mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 250mA DCR 600mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 804576-ACM2012E-181-2P-T00 839-ACM2012E-181-2P-T00 445-181764-2-ND
Product Name Common Mode Chokes - ACM2012E-181-2P-T00 SMD 250MA 180 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 250 milliamps 250 milliamps
Impedance 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers