TDK U.S.A. Corporation Common Mode Chokes - ACM2012E-121-2P-T01 ACM2012E-121-2P-T01

Description
Manufacturer: TDK Corporation Win Source Part Number: 1011604-ACM2012E-121 -2P-T01 Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 2 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 450 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1011604-ACM2012E-121 -2P-T01 Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 2 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 450 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - ACM2012E-121-2P-T01
1011604-ACM2012E-121-2P-T01
Common Mode Chokes - ACM2012E-121-2P-T01 1011604-ACM2012E-121-2P-T01
Manufacturer: TDK Corporation Win Source Part Number: 1011604-ACM2012E-121 -2P-T01 Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 2 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 450 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: TDK Corporation
Win Source Part Number: 1011604-ACM2012E-121-2P-T01
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 2
Impedance @ Frequency: 120 Ohm @ 100MHz
DC Resistance (DCR) (Max): 450 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
SMD 300MA 120 OHM Inductor and Choke - 839-ACM2012E-121-2P-T01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 120 OHM Inductor and Choke
839-ACM2012E-121-2P-T01
SMD 300MA 120 OHM Inductor and Choke 839-ACM2012E-121-2P-T01
CMC 300MA 2LN 120 OHM SMD Product overview: ACM2012E-121-2P-T01 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012E-121-2P- T01 can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 120 OHM SMD Product overview: ACM2012E-121-2P-T01 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012E-121-2P-T01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-173003-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-173003-2-ND
Common Mode Chokes 445-173003-2-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 300mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 300mA DCR 450mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1011604-ACM2012E-121-2P-T01 839-ACM2012E-121-2P-T01 445-173003-2-ND
Product Name Common Mode Chokes - ACM2012E-121-2P-T01 SMD 300MA 120 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details