TDK U.S.A. Corporation Common Mode Chokes ACM2012E-121-2P-T00

Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 300mA DCR 450mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 300mA DCR 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-175560-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-175560-2-ND
Common Mode Chokes 445-175560-2-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 300mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 300mA DCR 450mOhm

Buy Now Datasheet
SMD 300MA 120 OHM Inductor and Choke - 839-ACM2012E-121-2P-T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 120 OHM Inductor and Choke
839-ACM2012E-121-2P-T00
SMD 300MA 120 OHM Inductor and Choke 839-ACM2012E-121-2P-T00
CMC 300MA 2LN 120 OHM SMD Product overview: ACM2012E-121-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012E-121-2P- T00 can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 120 OHM SMD Product overview: ACM2012E-121-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012E-121-2P-T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - ACM2012E-121-2P-T00
1011603-ACM2012E-121-2P-T00
Common Mode Chokes - ACM2012E-121-2P-T00 1011603-ACM2012E-121-2P-T00
Manufacturer: TDK Corporation Win Source Part Number: 1011603-ACM2012E-121 -2P-T00 Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 2 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 450 mOhm Family Name: ACM Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0805 (2012 Metric), 4 PC Pad ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1011603-ACM2012E-121-2P-T00
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 2
Impedance @ Frequency: 120 Ohm @ 100MHz
DC Resistance (DCR) (Max): 450 mOhm
Family Name: ACM
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0805 (2012 Metric), 4 PC Pad
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175560-2-ND 839-ACM2012E-121-2P-T00 1011603-ACM2012E-121-2P-T00
Product Name Common Mode Chokes SMD 300MA 120 OHM Inductor and Choke Common Mode Chokes - ACM2012E-121-2P-T00
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data